High voltage fuses are used in distribution circuits for indoor or outdoor applications and are supplied standardly with striker pins. The 50HH24-537 is a 50 A fuse rated for 10/24 kV, with a length of 537 mm (21.14 in.) and a diameter of 53 mm (2.09 in.), as specified by DIN 43625. It complies with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50HH24-537 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |