High voltage fuses for distribution circuits, suitable for indoor or outdoor use, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 50HH12-442 fuse is a 50 A, 6/12 kV unit with a length of 442 mm and a diameter of 85 mm.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50HH12-442 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |