The 50D33SC is a semiconductor protection Diazed fuse with a rated current of 50 amps and a voltage rating of 500V AC, operating under class gR for current limiting in semiconductor applications. It features a color-coded body with white indicating its current rating and is designed for use with DIII-sized fuse bases. The fuse body has a diameter of 33 mm and conforms to DIN 49515 dimensions. It is paired with a screw cap and base assembly that prevents installation of incorrect ratings. Indication of blown condition is provided through a color-coded pop-out indicator visible through the fuse base window.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSESEMI 5 DIII 50A 500V
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 50D33SC | 50D33SC | 50D33SC |
| Product Name | Semiconductor Protection Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |