The 50D33SB is a slow-blow Diazed fuse rated for 50 A at 500 V AC, designed for cable, equipment, and conductor protection up to 500 V AC with operating class gL/gG per VDE 0636 and IEC 269. It features a color-coded pink indicator for visual blow indication and a body diameter of 33 mm to ensure proper fit in compatible DIII fuse bases and screw caps. The fuse is part of the DIII series, which supports ratings up to 100 A, and includes a pop-out indicator matching the color coding of its rating. The fuse body and tip dimensions comply with DIN 49515 and are incompatible with other size fuse bases to prevent incorrect installation.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
0.197 in. L, 500 VAC Slow Blow Diazed Fuses
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
Fuse bases can be panel Mounted or snapped onto a standard 35mm DIN rail.
FUSEDIAZEDSLOW BLOW (5) DIII(E33
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 50D33SB | 50D33SB | 70025312 | 50D33SB |
| Product Name | Slow Blow Diazed Fuses | Fuses | Fuse;Diazed;Slow Blow;50A;Sz DIII-E 33;Class gL/gG;Dims 0.52x1.97";Glass;500VAC | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |