50C22x58GI is a slow-blow cylinder fuse rated for 50 A at 500 V AC, designed for industrial line protection with a breaking capacity of 100 kA. It has a C22 x 58 dimensions with a diameter of 22 mm and length of 58 mm, porcelain body, and metal end caps. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets NFC 60200, NFC 63210, and NFC 63211 dimensional requirements. It weighs 51 g and is marked with a black imprint indicating operating class Gl/gL/gG. The fuse is not available with a striker pin in this variant.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |