Fast-acting cylinder fuses for motor protection, rated for currents up to 50 A and voltages up to 500 V AC, with a breaking capacity of 120 kA and a physical dimension of 22 mm diameter by 58 mm length. The fuse body is porcelain with metal end caps, weighs 51 g, and complies with IEC 60269-1 and IEC 602-2 standards. Dimensions conform to NFC 60200, NFC 63210, and NFC 63211. The marking is green for aM classification.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |