Cylinder fuses for industrial protection of motors and drives, available in the C14 x 51 size with a current rating of 50 A at 500 V AC, feature metal caps and a porcelain body. They are slow-blow, classified as GL/gL/gG, with a breaking capacity of 80 kA and operate under IEC 60269-1 and IEC 602-2 standards. Dimensions conform to NFC 60200, NFC 63210, and NFC 63211. Each fuse weighs 19 g. The part may include a striker pin as an option, designated by the suffix "/IS".
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |