The 50C14x51AM is a fast-acting cylinder fuse designed for motor protection, with a rated current of 50 A and a voltage rating of 500 V AC. It features a C14 x 51 size with a porcelain body and metal end caps, weighing 19 g. The fuse has a breaking capacity of 80 kA and complies with IEC 60269-1 and IEC 602-2 standards. Dimensions adhere to NFC 60200, NFC 63210, and NFC 63211. It is marked with a green imprint and is available with or without a striker pin.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |