Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The 500SB3F1-6 is a size 3 fuse with a knife blade termination, rated for 500 V AC and 660 V AC, and complies with IEC, DIN, and VDE standards. It has a flap indicator for visual trip indication. Dimensions are 51 mm width, 51 mm depth, 75 mm height, and 110 mm fixing length, with body dimensions following DIN 43653. The fuse is designed for mounting with an adapter and microswitch for remote indication, though the flap indicator prevents adapter compatibility.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB3F1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |