Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The 500SB3F0-6 is a 500 V AC, 5 A fuse in Size 3 with a flap indicator, threaded holes in metal end caps, and complies with IEC, DIN, and VDE standards. It measures 51 mm in width, 75 mm in height, and 51 mm in depth, with a blade thickness of 0.98 mm and a fixing length of 110 mm. The fuse body is designed per DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB3F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |