Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part 500SB3C0-6 is a 500 V AC, 11 A fuse with a center indicator, rated for 600 V AC, in Size 3 with threaded holes in the metal end caps. It complies with IEC, DIN, and VDE standards. Dimensions are approximately 51 mm width, 51 mm depth, 75 mm height, and the fuse length is 110 mm, conforming to DIN 43653. A detector adapter and microswitch can be mounted for remote indication, but these are not included with the fuse.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB3C0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |