Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blade contacts and are rated for operation up to 600 V AC and 1000 V AC. The part 500SB3C0-1 corresponds to a Size 3 fuse with a center indicator, rated at 500 A, 1000 V AC, meeting IEC, DIN, and VDE standards. The fuse has approximate dimensions of 51 mm width, 51 mm depth, 73 mm height, and 30 mm blade spacing, with mounting hole spacing of 110 mm. Adapter and microswitch compatibility is provided for remote indication, but adapters do not fit fuses with flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB3C0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |