Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The fuse has knife blades with a 110 mm (4.33 in.) fixing length, a 500 V AC voltage rating, Class aaR, and a size 2 body with a flap indicator. Physical dimensions are 51 mm width, 51 mm depth, and 75 mm height, conforming to DIN 43653. The center indicator option allows for mounting an adapter and microswitch for remote indication. The fuse complies with IEC, DIN, and VDE standards.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB2F1-1 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |