Square Body Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with threaded holes in metal end caps and can be supplied with a flap indicator or center indicator for visual trip indication. The center indicator includes a provision for mounting an adapter and microswitch for remote indication. This fuse complies with IEC, DIN, and VDE standards. The 500SB2F0-6 variant is rated for 500 V AC, with a current rating of 5 A, and features a flap indicator. It is designed for size 2 mounting with a maximum height of 52 mm, width of 51 mm, and depth of 51 mm. The fuse body dimensions conform to DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB2F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |