Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices. This variant is Size 2 with a center indicator, rated for 600 V AC and 8 A, with knife blades in a 110 mm fixing length. It complies with IEC, DIN, and VDE standards. Dimensions are 51 mm width, 51 mm depth, and 75 mm height. The center indicator allows for mounting an adapter and microswitch for remote indication.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB2C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |