Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part is available in Size 2 with a center indicator, threaded holes in metal end caps, and a voltage rating of 500 VAC. It complies with IEC 269 and DIN 43653 standards. Approximate dimensions are 51 mm width, 51 mm depth, and 75 mm height, with a blade length of 110 mm. The fuse supports mounting of an adapter and microswitch for remote indication. Flap indicators are incompatible with the adapter.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB2C0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |