Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blade contacts and are offered with flap or center indicators for visual trip indication. The center indicator includes a provision for mounting an adapter and microswitch for remote indication. This fuse, rated at 500 V AC and 11 A, meets IEC, DIN, and VDE standards. The physical dimensions are 51 mm width, 51 mm depth, 73 mm height, and 30 mm blade length, compliant with DIN 43653. The fuse mount uses a center indicator configuration and is designed for use with an optional microswitch adapter.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB2C0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |