Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The 500SB1F8-6 is a 500 V AC, 11 A fuse with a flap indicator, rated for Class aaR, and features knife blades with an 80 mm fixing length. It conforms to IEC, DIN, and VDE standards. The fuse has a body width of 51 mm, height of 51 mm, and depth of 51 mm, with a blade thickness of 8.0 mm. Adapter and microswitch mounting is not compatible with flap indicator models.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 500SB1F8-6 | 500SB1F8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades | Fuses |
| Fuse Type | Protective | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |