Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. This part is available in Size 1 with knife blades and a flap indicator, rated for 500 V AC and 6 A current. The fuse measures 51 mm in width, 51 mm in depth, and 50 mm in height, with a fixing length of 110 mm. It complies with IEC, DIN, and VDE standards and is designed for mounting with an adapter and microswitch for remote indication when used with a center indicator. The flap indicator variant does not accept adapters for microswitches.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB1F1-1 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |