Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part is available in Size 1 with knife blades and a center indicator, rated for 600 V AC and 50 A. It has a fixing length of 110 mm (4.33 in.) and complies with IEC, DIN, and VDE standards. Dimensions are approximately 51 mm (width) x 51 mm (depth) x 50 mm (height) per DIN 43653. A microswitch adapter can be mounted for remote indication. The part includes a center indicator and does not support flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB1C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |