Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blades in 80 mm and 110 mm fixing lengths. The part 500SB1C1-1 is a variant with a center indicator, rated for 500 V AC and 1 A current, in size 1, with dimensions of 51 mm width, 51 mm depth, 50 mm height, 25 mm blade length, and 110 mm fixing length, compliant to DIN 43653. The fuse is designed for mounting with an adapter and microswitch for remote indication, but adapters are not compatible with flap indicator models.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500SB1C1-1 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |