The 500NH4GL is an NH knife blade fuse rated for 500V AC, designed for line protection in power distribution applications, with a current rating of 500 A. It features a size 4/H package with an overall length of 200 mm, body width of 102 mm, blade thickness of 8 mm, and a fixing center distance of 150 mm. The fuse complies with VDE 0636 and IEC 269 standards and has a gG operating class, indicating full-range overload and short-circuit protection. Knife blades at both ends mount into compatible fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500NH4GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |