The 500NH4AM is a motor protection fuse in the NH knife blade series, rated for 500V AC and capable of handling up to 500A. It features a size 4/H package with an overall length of 200 mm, body depth of 110 mm, blade width of 102 mm, and blade thickness of 50 mm, with a fixing center at 150 mm. It complies with VDE 0636 and IEC 269 standards and is designed for motor protection applications.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500NH4AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |