The 500NH3GL is a knife-blade fuse rated for 500V AC, belonging to the NH3 size class with a gL/gG operating class for line protection up to 500V AC. It has an overall length of 150 mm, body width of 62 mm, blade width of 6 mm, and blade thickness of 32 mm, with a center-to-center fixing distance of 110 mm. The fuse is designed for mounting in fuse bases and complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500NH3GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |