The 500NH3AR-6 is a knife-blade fuse in the NH3 size, rated for 500V AC and designed for semiconductor protection with aR class functionality, providing partial-range short circuit protection for devices such as diodes and SCRs. It has an overall length of 150 mm, a body width of 62 mm, a blade thickness of 6 mm, and a fixing center distance of 110 mm. The fuse conforms to VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500NH3AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |