The 500NH3AM is a knife-blade fuse rated for motor protection up to 500V AC with an operating class of aM, designed for use in applications requiring slow overload and fast short-circuit protection. It has a current rating of 500 A and fits the NH3/F size class, with overall dimensions of 150 mm (5.91 in) length, 65 mm (2.56 in) body length, 70 mm (2.75 in) depth, 62 mm (2.44 in) blade width, 6 mm (0.24 in) blade thickness, and 32 mm (1.26 in) blade center distance. The fuse meets VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500NH3AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |