High Voltage Fuses for 3/7.2 kV systems, available in a 442 mm (17.40 in.) length with a 85 mm (3.35 in.) diameter, are rated up to 500 A and supplied standardly with striker pins. They comply with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 500HH7.2-442 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |