The 4NZ01SC is a Neozed fuse for semiconductor protection, operating class gR, rated for 440V AC and 250V DC with a current rating of 4 amps. It has a body diameter of 11mm and uses a color-coded red indicator for visible blow indication. The fuse is designed for use with compatible Screw Caps and Fuse Bases, which can be panel-mounted or snap onto a 35mm DIN rail. Dimensions conform to DIN 49522.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 4NZ01SC |
| Product Name | Semiconductor Protection Neozed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |