The 4NH00GL is a knife-blade fuse rated for 500V AC and 4A, designed for line protection in power distribution applications. It features knife blades at both ends for mounting into fuse bases and complies with VDE 0636 and IEC 269 standards under operating class gL/gG. Its dimensions are 79 mm in overall length, 52 mm in body length, 42.5 mm in depth, 28 mm in width, 6 mm in blade thickness, and 15 mm in fixing center spacing. The fuse is suitable for slow-acting protection of resistive loads and distribution circuits.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE NH00G 4A 500V
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 4NH00GL | 4NH00GL | 4NH00GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |