The 4D27SC is a Diazed semiconductor protection fuse rated for 2 A at 500 V AC, operating under class gR for current limiting in applications such as diode and SCR protection. It has a body diameter of 27 mm (1.07 in) and is designed to fit into DII-series fuse holders. The fuse features a color-coded indicator and is visually identifiable by its brown tip. It complies with VDE 0636 and IEC 269 standards. Accessories include the D27C screw cap and D27B single-pole fuse base, both compatible with the DIN 49515 dimensions.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE SEMI DII 4A 500V
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 4D27SC | 4D27SC | 4D27SC |
| Product Name | Semiconductor Protection Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |