The 4D16SC is a semiconductor protection Diazed fuse rated for 2 to 500V AC, with a current rating of 4 amps, designed for protecting semiconductors like diodes and SCRs. It features a glass body with a color-coded indicator and operates under the gR standard per VDE 0636 and IEC 269. The fuse has a diameter of 13.2 mm (.52 in.) and is used with a D16 screw cap and base, compatible with 35mm DIN rail mounting. The fuse tip size and color (brown) ensure correct installation in its designated circuit. It is part of the D16 fuse series, which includes variants for slow blow, fast blow, and semiconductor protection applications.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 4D16SC |
| Product Name | Semiconductor Protection Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |