The 4D16SB is a slow-blow Diazed fuse rated for 4 A at 500 V AC, designed for cable, equipment, and line protection up to 500 V AC with operating class gL/gG per VDE 0636 and IEC 269. It has a pink color code and fits into a D16 screw cap and base assembly. The fuse body diameter is 13.2 mm (.52 in.), complying with DIN 49360. The fuse includes a color-coded pop-out indicator for visible blow indication through a screw cap window.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
500 VAC , 0.52 in. Diameter, Diazed Fuses
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
This type is commonly called bottle fuses, are available in five sizes. Each size fuse body has a different diameter to fit only into the appropriate screw cap and fuse base. The diameter of the tip matches the diameter of the hole in the adapter screw to
FUSE DIAZED SLOW BLOW ND 4A 500V
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 4D16SB | 4D16SB | 70025284 | 4D16SB |
| Product Name | Slow Blow Diazed Fuses | Fuses | Fuse;Diazed;Slow Blow;4A;Sz ND-E 16;Class gL/gG;Dims 0.52x1.97";Glass;500VAC | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |