The 4D16FB is a fast-blow Diazed fuse rated for 4 A at 500 V AC, designed for equipment protection up to 500 V AC with a 750 V option available. It has a pink color code and is compatible with the D16 size fuse base and screw cap system. The fuse body has a diameter of 13.2 mm (0.52 in.) and meets the CEE-16 standard for fast-blow fuses. A pop-out color-coded indicator provides visual blow indication through the screw cap window. The fuse is part of the D16 series, which includes matching accessories such as fuse bases and screws, all sized to prevent installation of incorrect current ratings.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE DIAZED FAST BLOW ND 4A 500V
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 4D16FB | 4D16FB | 4D16FB |
| Product Name | Fast Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |