4C8x32GI is a slow-blow cylinder fuse rated for 4 A at 400 V AC, with a porcelain body and metal end caps, measuring 8 mm in diameter and 32 mm in length. It has a breaking capacity of 50 kA and complies with IEC 60269-1 and IEC 602-2 standards, as well as NFC 61200, NFC 63210, and NFC 63211. The fuse weighs 4 g and is marked with a black imprint. It is designed for line protection in industrial applications, offering slow-blow characteristics for overload protection and fast-acting response to short circuits.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 4C8x32GI |
| Product Name | Slow Blow 8 X 32 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature); IEC; VDE |