Fast-acting cylinder fuses for motor protection, rated 4 A at 400 V AC, with dimensions of 8 x 32 mm, porcelain body, metal end caps, and a breaking capacity of 50 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets NFC 61200, NFC 63210, and NFC 63211 dimensional requirements. Weight is 4 g per unit. The fuse has a green imprint for aM classification.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
FUSE CYLI 8X32MM 4A 380V
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 4C8X32AM | 4C8X32AM | 4C8X32AM |
| Product Name | Fast Blow 8 X 32 Cylinder Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Fuse Material | Ceramic | ||
| Mounting | Replaceable | ||
| Approvals / Standards | UL (optional feature); IEC; VDE |