4C14x51GI is a slow-blow cylinder fuse with a current rating of 4 A and a voltage rating of 690 V AC, designed for line protection in industrial applications. It has a porcelain body with metal end caps, measures 14 mm in diameter and 51 mm in length, and weighs 19 g. The fuse meets IEC 60269-1 and IEC 602-2 standards, complies with NFC 60200, NFC 63210, and NFC 63211 dimensions, and has a breaking capacity of 80 kA. Contact material is CuZn28 with galvanized silver.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 4C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |