Fast-acting cylinder fuses for motor protection, rated 4 A at 690 V AC, with a C14 x 51 size (14 mm diameter, 51 mm length), porcelain body, metal end caps, and a breaking capacity of 80 kA. Weight is 19 g each. Operates under IEC 60269-1 and IEC 602-2 standards, with dimensions compliant to NFC 60200, NFC 63210, and NFC 63211. Contact material is CuZn28 with galvanized silver.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 4C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |