Slow-blow cylinder fuses of the C10 x 38 size, rated for current up to 100 A and voltage up to 500 V AC, provide line protection and are designed for industrial applications such as motor and resistive load circuits. The fuse has metal end caps and a porcelain body, weighs 7.5 g, and meets IEC 60269-1 and IEC 602-2 standards with dimensions compliant to NFC 61200, NFC 63210, and NFC 63211. Breaking capacity is 100 kA. The fuse body measures 10.3 mm in diameter and 38 mm in length.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 4C10x38GI |
| Product Name | Slow Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |