Fast-acting cylinder fuses for motor protection, rated at 4 A and 500 V AC, with dimensions of 10 mm diameter by 38 mm length and a breaking capacity of 100 kA. The fuse has a porcelain body with metal caps, weighs 7.5 g, and meets IEC 60269-1 and IEC 602-2 safety standards. The part conforms to NFC 60200, NFC 63210, and NFC 63211 dimensional standards. Typical marking is aM with a green imprint. The fuse is classified as operating class aM for motor protection.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 4C10X38AM |
| Product Name | Fast Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |