Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices. This part is available with knife blades in two fixing lengths, 80 mm and 110 mm, and is rated for 450 V AC with a current rating of 11 A. It features a flap indicator for visual trip indication and complies with IEC, DIN, and VDE standards. The fuse fits dimensions per DIN 43653, with body width of 51 mm, height of 75 mm, depth of 51 mm, blade thickness of 2.5 mm, and fixing length of 110 mm.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 450SB2F1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |