Square Body Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part is available in Size 2 with flap indicator, rated for 450 A AC and 600 V AC, with threaded holes in metal end caps. It complies with IEC, DIN, and VDE standards. The dimensions are approximately 51 mm width, 52 mm height, and 51 mm depth, with a bore diameter of 8 mm. A center indicator version is available for remote indication via adapter and microswitch. Flap indicator models do not accept adapters.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 450SB2F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |