Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part 450SB2C8-6 is a 450 A, 660 V AC fuse in Size 2 with a Center Indicator, featuring knife blades and a fixing length of 80 mm. It complies with IEC, DIN, and VDE standards. Dimensions are 52 mm width, 60 mm depth, and 52 mm height, with a blade thickness of 8 mm. The fuse is designed for mounting with an Adapter and Microswitch for remote indication, but the Adapter is not compatible with Flap Indicator variants.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 450SB2C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |