Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. This part is available in Size 2 with knife blades and a center indicator. It is rated for 600 V AC and 450 A current, and complies with IEC, DIN, and VDE standards. The fuse body measures 51 mm in width, 51 mm in depth, and 75 mm in height, with a blade length of 110 mm. A center indicator enables visual trip indication and supports mounting of an adapter and microswitch for remote indication. The adapter and microswitch are not fitted to flapped indicator variants.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 450SB2C1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |