Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. This part is available with knife blades in two fixing lengths, 80 mm (3.15 in.) and 110 mm (4.33 in.), and can be supplied with a flap indicator or center indicator for visual trip indication. The center indicator includes a provision for mounting an adapter and microswitch for remote indication. The fuse complies with IEC, DIN, and VDE standards. For the 110 mm length variant, the approximate dimensions are 60 mm width, 60 mm depth, 73 mm height, 25 mm blade width, and 110 mm fixing length, with body dimensions conforming to DIN 43653. The part is rated for 1000 V AC and carries a class aR rating for short circuit protection only.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 450SB2C1-1 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |