Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part is available in three sizes with threaded holes in metal end caps and can be supplied with a flap or center indicator for visual trip indication. The center indicator includes a provision for mounting an adapter and microswitch for remote indication. This fuse complies with IEC, DIN, and VDE standards. The 450SB2C0-1 variant has a voltage rating of 600 V AC, a current rating of 450 A, a size 2 body, a center indicator, and meets Class aaR. Dimensions are approximately 60 mm width, 52 mm height, 60 mm depth, and 10 mm thickness, consistent with DIN 43653. Adapters are not compatible with flap indicator fuses.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 450SB2C0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |