Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available with knife blades in two fixing lengths, 80 mm and 110 mm, and offer visual trip indication via a flap indicator or center indicator, the latter permitting mounting of an adapter and microswitch for remote indication. The part 450SB1F8-6 is a 450 A, 600 V AC fuse in Size 1 with a flap indicator, conforming to IEC, DIN, and VDE standards. It has a body width of 51 mm, height of 51 mm, depth of 51 mm, and blade length of 110 mm, in compliance with DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 450SB1F8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |