Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part is available in three sizes with knife blades in two fixing lengths, 80 mm (3.15 in.) and 110 mm (4.33 in.). This variant features a center indicator for visual trip indication and is rated for 600 V AC and 450 A current. It complies with IEC, DIN, and VDE standards. Dimensions are approximately 60 mm width, 60 mm depth, 50 mm height, 25 mm blade width, and 110 mm fixing length, conforming to DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 450SB1C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |