Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blades in two fixing lengths, 80 mm (3.15 in.) and 110 mm (4.33 in.), and comply with IEC, DIN, and VDE standards. The fuse with center indicator has a provision for mounting an adapter and microswitch for remote indication. The 450SB1C1-6 variant is a 450 V, 8 A fuse in size 1, with a center indicator, and fits the DIN 43653 dimensions for body width of 51 mm, height of 52 mm, depth of 51 mm, and blade thickness of 0.314 mm for the 80 mm fixing length option.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 450SB1C1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |