The 425NH2GL is an NH series knife-blade fuse rated for 425 amperes at 500V AC, designed for line protection with operating class gL/gG. It uses the NH2/E package, measuring 150 mm in overall length, 65 mm in body length, 48 mm in depth, 40 mm in blade width, 6 mm in blade thickness, and 20 mm in blade center distance. The fuse dimensions conform to DIN 43620 and mount into compatible fuse bases viaknife blades on both ends.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 425NH2GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |