40SM0GR-L is a stud-mounted semiconductor fuse with a built-in microswitch holder, designed for short-circuit protection of semiconductor devices such as diodes and SCRs. It operates at up to 660V AC and conforms to operating class gR. The fuse has a current rating of 40 A and features a fast-acting, current-limiting design. The mounting configuration includes a stud for direct assembly, and the integrated microswitch provides status indication. Dimensions align with DIN 43653, with overall length (C) of 120 mm and blade width (D) of 28 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40SM0GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |